Murata Power Solutions Power Supplies Board Mount DCDC Converters - NPH25S2405EIC NPH25S2405EIC

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1232058-NPH25S2405EI C Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Industrial
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1232058-NPH25S2405EI C Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - NPH25S2405EIC - 1232058-NPH25S2405EIC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NPH25S2405EIC
1232058-NPH25S2405EIC
Power Supplies Board Mount DCDC Converters - NPH25S2405EIC 1232058-NPH25S2405EIC
Manufacturer: Murata Electronics North America Win Source Part Number: 1232058-NPH25S2405EI C Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Industrial

Manufacturer: Murata Electronics North America
Win Source Part Number: 1232058-NPH25S2405EIC
Manufacturer Homepage: www.murata.com
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1232058-NPH25S2405EIC
Product Name Power Supplies Board Mount DCDC Converters - NPH25S2405EIC
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
Buck 10V 38V 12V Step-Down DC-DC Converter IC - 739-ACT4523YH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
14V 1.4A SOT-23 Boost DC-DC Converter IC - 739-LMR62014XMF/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOT-23-5
Output Voltage 20 volts
Input Voltage 14 volts
View Details
2 suppliers