Murata Power Solutions Power Supplies Board Mount DCDC Converters - NPH25S2403IC NPH25S2403IC

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 887529-NPH25S2403IC Series: NPH25S (25W) Operating Temperature Range: -40°C ~ 110°C Features: Isolated Module DC DC Converter 1 Output 3.4V - - 7.3A 18V - 36V Input Package: Tube Package: 6-DIP Module Mounting: Through Hole Part Status: Obsolete Family Name: NPH25S24 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 887529-NPH25S2403IC Series: NPH25S (25W) Operating Temperature Range: -40°C ~ 110°C Features: Isolated Module DC DC Converter 1 Output 3.4V - - 7.3A 18V - 36V Input Package: Tube Package: 6-DIP Module Mounting: Through Hole Part Status: Obsolete Family Name: NPH25S24 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - NPH25S2403IC - 887529-NPH25S2403IC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NPH25S2403IC
887529-NPH25S2403IC
Power Supplies Board Mount DCDC Converters - NPH25S2403IC 887529-NPH25S2403IC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 887529-NPH25S2403IC Series: NPH25S (25W) Operating Temperature Range: -40°C ~ 110°C Features: Isolated Module DC DC Converter 1 Output 3.4V - - 7.3A 18V - 36V Input Package: Tube Package: 6-DIP Module Mounting: Through Hole Part Status: Obsolete Family Name: NPH25S24 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 887529-NPH25S2403IC
Series: NPH25S (25W)
Operating Temperature Range: -40°C ~ 110°C
Features: Isolated Module DC DC Converter 1 Output 3.4V - - 7.3A 18V - 36V Input
Package: Tube
Package: 6-DIP Module
Mounting: Through Hole
Part Status: Obsolete
Family Name: NPH25S24
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 15
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 887529-NPH25S2403IC
Product Name Power Supplies Board Mount DCDC Converters - NPH25S2403IC
Package Type DIP; Other; 6-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

1A 1000kHz DIP DC-DC Converter IC - 715-ML4828IP - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
DCV011512D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV011512DP-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 11.4 to 12.6 volts
View Details
4 suppliers