Murata Power Solutions Power Supplies - Board Mount - DC DC Converters NPH15S4812IC

Description
Win Source Part Number: 1357088-NPH15S4812IC Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 110°C Fake Threat In the Open Market: 47 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: Murata Power Solutions Inc. Series: NPH15S (15W) Package: Tube Product Status: Obsolete Package / Case: 6-DIP Module Base Product Number: NPH15S48 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 1.97" L x 0.98" W x 0.39" H (50.0mm x 24.9mm x 9.9mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 1.3A Power (Watts): 15 W Voltage - Input (Max): 75V Number of Outputs: 1 Voltage - Isolation: 1.5 kV Voltage - Input (Min): 36V Voltage - Output 1: 12.1V Efficiency: 88%
Request a Quote Datasheet
Description
Win Source Part Number: 1357088-NPH15S4812IC Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 110°C Fake Threat In the Open Market: 47 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: Murata Power Solutions Inc. Series: NPH15S (15W) Package: Tube Product Status: Obsolete Package / Case: 6-DIP Module Base Product Number: NPH15S48 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 1.97" L x 0.98" W x 0.39" H (50.0mm x 24.9mm x 9.9mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 1.3A Power (Watts): 15 W Voltage - Input (Max): 75V Number of Outputs: 1 Voltage - Isolation: 1.5 kV Voltage - Input (Min): 36V Voltage - Output 1: 12.1V Efficiency: 88%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1357088-NPH15S4812IC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1357088-NPH15S4812IC
Power Supplies - Board Mount - DC DC Converters 1357088-NPH15S4812IC
Win Source Part Number: 1357088-NPH15S4812IC Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 110°C Fake Threat In the Open Market: 47 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: Murata Power Solutions Inc. Series: NPH15S (15W) Package: Tube Product Status: Obsolete Package / Case: 6-DIP Module Base Product Number: NPH15S48 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 1.97" L x 0.98" W x 0.39" H (50.0mm x 24.9mm x 9.9mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 1.3A Power (Watts): 15 W Voltage - Input (Max): 75V Number of Outputs: 1 Voltage - Isolation: 1.5 kV Voltage - Input (Min): 36V Voltage - Output 1: 12.1V Efficiency: 88%

Win Source Part Number: 1357088-NPH15S4812IC
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 110°C
Fake Threat In the Open Market: 47 pct.
Type: Isolated Module
MSL Level: 1 (Unlimited)
Mfr: Murata Power Solutions Inc.
Series: NPH15S (15W)
Package: Tube
Product Status: Obsolete
Package / Case: 6-DIP Module
Base Product Number: NPH15S48
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 1.97" L x 0.98" W x 0.39" H (50.0mm x 24.9mm x 9.9mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 1.3A
Power (Watts): 15 W
Voltage - Input (Max): 75V
Number of Outputs: 1
Voltage - Isolation: 1.5 kV
Voltage - Input (Min): 36V
Voltage - Output 1: 12.1V
Efficiency: 88%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1357088-NPH15S4812IC
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
Buck 25A Step-Down DC-DC Converter IC - 739-IR3847MTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 21 volts
View Details
DC-DC Converters ICs - 1223380 - RS Components, Ltd.
Specs
Package Type SOIC; Other; Soic
Output Voltage Type Adjustable / Variable
Configuration / Function Buck; Boost; Step down, step up
View Details