Win Source Part Number: 1016792-NPH15S4805EI
Category: Power Supplies - Board Mount>DC DC Converters
Series: NPH15S (15W)
Type: Isolated Module
Package: Tube
Applications: ITE (Commercial)
Standard Package: 20
Power (Watts): 15 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 5.1V
Efficiency: 85%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 110°C
Dimension: 1.97" L x 0.98" W x 0.39" H (50.0mm x 24.9mm x 9.9mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Base Product Number: NPH15S48
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1016792-NPH15S4805EIC |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Tube |