Murata Power Solutions Power Supplies - Board Mount - DC DC Converters NPH15S2405EIC

Description
Win Source Part Number: 1082653-NPH15S2405EI C Category: Power Supplies - Board Mount>DC DC Converters Series: NPH15S (15W) Type: Isolated Module Package: Tube Applications: ITE (Commercial) Standard Package: 20 Power (Watts): 15 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5.1V Efficiency: 84% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 110°C Dimension: 1.97" L x 0.98" W x 0.39" H (50.0mm x 24.9mm x 9.9mm) Alternative Parts (Cross-Reference): NPH25S2405EIC; NPH10S2405EIC; NPH15S2412EIC; RP15-2415SF; REC6-2405SRW/R10/A; REC3.5-2405SRW/R10/A ; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Other Names: 811-1635-5 Base Product Number: NPH15S24 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1082653-NPH15S2405EI C Category: Power Supplies - Board Mount>DC DC Converters Series: NPH15S (15W) Type: Isolated Module Package: Tube Applications: ITE (Commercial) Standard Package: 20 Power (Watts): 15 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5.1V Efficiency: 84% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 110°C Dimension: 1.97" L x 0.98" W x 0.39" H (50.0mm x 24.9mm x 9.9mm) Alternative Parts (Cross-Reference): NPH25S2405EIC; NPH10S2405EIC; NPH15S2412EIC; RP15-2415SF; REC6-2405SRW/R10/A; REC3.5-2405SRW/R10/A ; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Other Names: 811-1635-5 Base Product Number: NPH15S24 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1082653-NPH15S2405EIC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1082653-NPH15S2405EIC
Power Supplies - Board Mount - DC DC Converters 1082653-NPH15S2405EIC
Win Source Part Number: 1082653-NPH15S2405EI C Category: Power Supplies - Board Mount>DC DC Converters Series: NPH15S (15W) Type: Isolated Module Package: Tube Applications: ITE (Commercial) Standard Package: 20 Power (Watts): 15 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5.1V Efficiency: 84% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 110°C Dimension: 1.97" L x 0.98" W x 0.39" H (50.0mm x 24.9mm x 9.9mm) Alternative Parts (Cross-Reference): NPH25S2405EIC; NPH10S2405EIC; NPH15S2412EIC; RP15-2415SF; REC6-2405SRW/R10/A; REC3.5-2405SRW/R10/A ; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Other Names: 811-1635-5 Base Product Number: NPH15S24 Product Status: Not For New Designs

Win Source Part Number: 1082653-NPH15S2405EIC
Category: Power Supplies - Board Mount>DC DC Converters
Series: NPH15S (15W)
Type: Isolated Module
Package: Tube
Applications: ITE (Commercial)
Standard Package: 20
Power (Watts): 15 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 5.1V
Efficiency: 84%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 110°C
Dimension: 1.97" L x 0.98" W x 0.39" H (50.0mm x 24.9mm x 9.9mm)
Alternative Parts (Cross-Reference): NPH25S2405EIC; NPH10S2405EIC; NPH15S2412EIC; RP15-2415SF; REC6-2405SRW/R10/A; REC3.5-2405SRW/R10/A;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Other Names: 811-1635-5
Base Product Number: NPH15S24
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1082653-NPH15S2405EIC
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1228099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
Buck 4.5V 42V 500mA Step-Down DC-DC Converter IC - 739-LM22674MRX-ADJ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 1.28 volts
Input Voltage 42 volts
IOUT 0.5000 amps
View Details
2 suppliers