Murata Power Solutions 3.4V 15W DC-DC Converter IC NPH15S2403EIC

Description
DC DC CONVERTER 3.4V 15W Product overview: NPH15S2403EIC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.4V, 15W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.4V, 15W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NPH15S2403EIC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 3.4V 15W Product overview: NPH15S2403EIC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.4V, 15W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.4V, 15W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NPH15S2403EIC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.4V 15W DC-DC Converter IC - 132-NPH15S2403EIC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.4V 15W DC-DC Converter IC
132-NPH15S2403EIC
3.4V 15W DC-DC Converter IC 132-NPH15S2403EIC
DC DC CONVERTER 3.4V 15W Product overview: NPH15S2403EIC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.4V, 15W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.4V, 15W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NPH15S2403EIC can be used for catalog matching and distributor lookup.

DC DC CONVERTER 3.4V 15W Product overview: NPH15S2403EIC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.4V, 15W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.4V, 15W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NPH15S2403EIC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1383042-NPH15S2403EIC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1383042-NPH15S2403EIC
Power Supplies - Board Mount - DC DC Converters 1383042-NPH15S2403EIC
Win Source Part Number: 1383042-NPH15S2403EI C Category: Power Supplies - Board Mount>DC DC Converters Series: NPH15S (15W) Type: Isolated Module Package: Tube Size / Dimension: 1.97" L x 0.98" W x 0.39" H (50.0mm x 24.9mm x 9.9mm) Applications: ITE (Commercial) Standard Package: 20 pcs Power (Watts): 15 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 4.4A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 3.4V Efficiency: 81% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Base Product Number: NPH15S24 Product Status: Last Time Buy Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383042-NPH15S2403EIC
Category: Power Supplies - Board Mount>DC DC Converters
Series: NPH15S (15W)
Type: Isolated Module
Package: Tube
Size / Dimension: 1.97" L x 0.98" W x 0.39" H (50.0mm x 24.9mm x 9.9mm)
Applications: ITE (Commercial)
Standard Package: 20 pcs
Power (Watts): 15 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 4.4A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 3.4V
Efficiency: 81%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Base Product Number: NPH15S24
Product Status: Last Time Buy
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-NPH15S2403EIC 1383042-NPH15S2403EIC
Product Name 3.4V 15W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details
 - DCP010512P-U-7 - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; Other; DIP7
View Details