Murata Power Solutions Power Supplies Board Mount DCDC Converters - NPH10S4805EIC NPH10S4805EIC

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 887528-NPH10S4805EIC Series: NPH10S (10W) Operating Temperature Range: -40°C ~ 110°C Features: Isolated Module DC DC Converter 1 Output 5.1V - - 1.96A 36V - 75V Input Package: Tube Package: 6-DIP Module Mounting: Through Hole Family Name: NPH10S48 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 887528-NPH10S4805EIC Series: NPH10S (10W) Operating Temperature Range: -40°C ~ 110°C Features: Isolated Module DC DC Converter 1 Output 5.1V - - 1.96A 36V - 75V Input Package: Tube Package: 6-DIP Module Mounting: Through Hole Family Name: NPH10S48 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - NPH10S4805EIC - 887528-NPH10S4805EIC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NPH10S4805EIC
887528-NPH10S4805EIC
Power Supplies Board Mount DCDC Converters - NPH10S4805EIC 887528-NPH10S4805EIC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 887528-NPH10S4805EIC Series: NPH10S (10W) Operating Temperature Range: -40°C ~ 110°C Features: Isolated Module DC DC Converter 1 Output 5.1V - - 1.96A 36V - 75V Input Package: Tube Package: 6-DIP Module Mounting: Through Hole Family Name: NPH10S48 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 887528-NPH10S4805EIC
Series: NPH10S (10W)
Operating Temperature Range: -40°C ~ 110°C
Features: Isolated Module DC DC Converter 1 Output 5.1V - - 1.96A 36V - 75V Input
Package: Tube
Package: 6-DIP Module
Mounting: Through Hole
Family Name: NPH10S48
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 15
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 887528-NPH10S4805EIC
Product Name Power Supplies Board Mount DCDC Converters - NPH10S4805EIC
Package Type DIP; Other; 6-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; Tape and Reel
Input Voltage 5.5 volts
IOUT 0.3200 to 1.2 amps
View Details
DC-DC Converters - 1228029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details