DC DC CONVERTER 3.4V 10W Product overview: NPH10S4803EIC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.4V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.4V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NPH10S4803EIC can be used for catalog matching and distributor lookup.
Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 887527-NPH10S4803EIC
Series: NPH10S (10W)
Operating Temperature Range: -40°C ~ 110°C
Features: Isolated Module DC DC Converter 1 Output 3.4V - - 2.94A 36V - 75V Input
Package: Tube
Package: 6-DIP Module
Mounting: Through Hole
Family Name: NPH10S48
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 15
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 811-3782, NPH10S4803EIC-ND
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-NPH10S4803EIC | 887527-NPH10S4803EIC |
| Product Name | 3.4V 10W DC-DC Converter IC | Power Supplies Board Mount DCDC Converters - NPH10S4803EIC |
| Package Type | Other; Tube | DIP; Other; 6-DIP Module |