Win Source Part Number: 1018132-NPH10S2412EI
Category: Power Supplies - Board Mount>DC DC Converters
Series: NPH10S (10W)
Type: Isolated Module
Package: Tube
Applications: ITE (Commercial)
Standard Package: 15
Power (Watts): 10 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 830mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 12.1V
Efficiency: 86%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 110°C
Dimension: 1.26" L x 0.98" W x 0.39" H (32.0mm x 24.9mm x 9.9mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Other Names: 811-1627-5
Base Product Number: NPH10S24
Product Status: Not For New Designs
Module DC-DC 24VIN 1-OUT 12.1V 0.83A 10W 6-Pin Tube Product overview: NPH10S2412EIC from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.1V, 0.83A, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12.1V, 0.83A, 10W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NPH10S2412EIC can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1018132-NPH10S2412EIC | 922-NPH10S2412EIC |
| Product Name | Power Supplies - Board Mount - DC DC Converters | 12.1V 0.83A 10W DC-DC Converter IC |
| Package Type | DIP; Other; Tube | Other; Tube |