Murata Electronics Power Supplies - Board Mount NPH10S2405iC

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 045323-NPH10S2405iC Category: Power Supplies - Board Mount Family: DC DC Converters Series: NPH10S Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 110°C Package: 6-DIP Module Size / Dimension: 1.26" L x 0.98" W x 0.39" H (32.0mm x 24.9mm x 9.9mm) Applications: ITE (Commercial) Standard Package: 15 Catalog: NPH10S Series Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 1.96A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5.1V Power (Watts) - Manufacture Series: 10W Efficiency: 83% Power (Watts) - Max: 10W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 045323-NPH10S2405iC Category: Power Supplies - Board Mount Family: DC DC Converters Series: NPH10S Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 110°C Package: 6-DIP Module Size / Dimension: 1.26" L x 0.98" W x 0.39" H (32.0mm x 24.9mm x 9.9mm) Applications: ITE (Commercial) Standard Package: 15 Catalog: NPH10S Series Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 1.96A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5.1V Power (Watts) - Manufacture Series: 10W Efficiency: 83% Power (Watts) - Max: 10W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
045323-NPH10S2405iC
Power Supplies - Board Mount 045323-NPH10S2405iC
Manufacturer: Murata Electronics North America Win Source Part Number: 045323-NPH10S2405iC Category: Power Supplies - Board Mount Family: DC DC Converters Series: NPH10S Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 110°C Package: 6-DIP Module Size / Dimension: 1.26" L x 0.98" W x 0.39" H (32.0mm x 24.9mm x 9.9mm) Applications: ITE (Commercial) Standard Package: 15 Catalog: NPH10S Series Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 1.96A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5.1V Power (Watts) - Manufacture Series: 10W Efficiency: 83% Power (Watts) - Max: 10W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 045323-NPH10S2405iC
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: NPH10S
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 110°C
Package: 6-DIP Module
Size / Dimension: 1.26" L x 0.98" W x 0.39" H (32.0mm x 24.9mm x 9.9mm)
Applications: ITE (Commercial)
Standard Package: 15
Catalog: NPH10S Series
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Current - Output (Max): 1.96A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 5.1V
Power (Watts) - Manufacture Series: 10W
Efficiency: 83%
Power (Watts) - Max: 10W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 045323-NPH10S2405iC
Product Name Power Supplies - Board Mount
Form Factor Board Mount
Operating Temperature -40 to 110 C (-40 to 230 F)
DC Output Current 1.96 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies Linear - 2322534-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details
Programmable Power / 6U Programmable DC Power - hea6917-ea-pub-12000-80-6u-wc-32136 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 80 amps
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details