Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 813641-NPH10S2405IC
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Applications: ITE (Commercial)
Power (Watts): 10W
Voltage - Isolation: 1.5kV
Number of Outputs: 1
Voltage - Input (Min): 18V
Voltage - Output 1: 5.1V
Efficiency: 83%
Temperature Range - Operating: -40°C ~ 110°C
Dimension: 1.26" L x 0.98" W x 0.39" H (32.0mm x 24.9mm x 9.9mm)
Maximum Input Voltage: 36V
Manufacturer Package: 6-DIP Module
Current - Output (Maximum): 1.96A
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 15
MSL Level: 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 813641-NPH10S2405IC |
| Product Name | Power Supplies Board Mount DCDC Converters - NPH10S2405IC |
| Package Type | DIP; Other; 6-DIP Module |