Murata Power Solutions Power Supplies - Board Mount - DC DC Converters NPH10S2405EIC

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1335296-NPH10S2405EI C Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Size / Dimension: 1.26" L x 0.98" W x 0.39" H (32.0mm x 24.9mm x 9.9mm) Applications: ITE (Commercial) Standard Package: 15 Mounting: Through Hole Power (Watts): 10 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 1.96A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5.1V Efficiency: 83% Temperature Range - Operating: -40°C ~ 110°C Case / Package: 6-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: Q4487931AAA,811-1625 -5 Base Product Number: NPH10S24 Product Status: Last Time Buy RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1335296-NPH10S2405EI C Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Size / Dimension: 1.26" L x 0.98" W x 0.39" H (32.0mm x 24.9mm x 9.9mm) Applications: ITE (Commercial) Standard Package: 15 Mounting: Through Hole Power (Watts): 10 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 1.96A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5.1V Efficiency: 83% Temperature Range - Operating: -40°C ~ 110°C Case / Package: 6-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: Q4487931AAA,811-1625 -5 Base Product Number: NPH10S24 Product Status: Last Time Buy RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335296-NPH10S2405EIC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335296-NPH10S2405EIC
Power Supplies - Board Mount - DC DC Converters 1335296-NPH10S2405EIC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1335296-NPH10S2405EI C Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Size / Dimension: 1.26" L x 0.98" W x 0.39" H (32.0mm x 24.9mm x 9.9mm) Applications: ITE (Commercial) Standard Package: 15 Mounting: Through Hole Power (Watts): 10 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 1.96A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5.1V Efficiency: 83% Temperature Range - Operating: -40°C ~ 110°C Case / Package: 6-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: Q4487931AAA,811-1625 -5 Base Product Number: NPH10S24 Product Status: Last Time Buy RoHS Status: ROHS3 Compliant

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1335296-NPH10S2405EIC
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Size / Dimension: 1.26" L x 0.98" W x 0.39" H (32.0mm x 24.9mm x 9.9mm)
Applications: ITE (Commercial)
Standard Package: 15
Mounting: Through Hole
Power (Watts): 10 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 1.96A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 5.1V
Efficiency: 83%
Temperature Range - Operating: -40°C ~ 110°C
Case / Package: 6-DIP Module
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: Q4487931AAA,811-1625-5
Base Product Number: NPH10S24
Product Status: Last Time Buy
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
5.1V 10W DC-DC Converter IC - 132-NPH10S2405EIC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 10W DC-DC Converter IC
132-NPH10S2405EIC
5.1V 10W DC-DC Converter IC 132-NPH10S2405EIC
DC DC CONVERTER 5.1V 10W Product overview: NPH10S2405EIC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.1V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NPH10S2405EIC can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5.1V 10W Product overview: NPH10S2405EIC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.1V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NPH10S2405EIC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1335296-NPH10S2405EIC 132-NPH10S2405EIC
Product Name Power Supplies - Board Mount - DC DC Converters 5.1V 10W DC-DC Converter IC
Package Type DIP; Other; 6-DIP Module Other; Tube
Unlock Full Specs
to access all available technical data