Murata Power Solutions Power Supplies - Board Mount NPH10S2403EiC

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 209299-NPH10S2403EiC Category: Power Supplies - Board Mount Family: DC DC Converters Series: NPH10S Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 110°C Package: 6-DIP Module Size / Dimension: 1.26" L x 0.98" W x 0.39" H (32.0mm x 24.9mm x 9.9mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 2.94A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 3.4V Power (Watts) - Manufacture Series: 10W Efficiency: 79% Power (Watts) - Max: 10W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 209299-NPH10S2403EiC Category: Power Supplies - Board Mount Family: DC DC Converters Series: NPH10S Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 110°C Package: 6-DIP Module Size / Dimension: 1.26" L x 0.98" W x 0.39" H (32.0mm x 24.9mm x 9.9mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 2.94A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 3.4V Power (Watts) - Manufacture Series: 10W Efficiency: 79% Power (Watts) - Max: 10W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
209299-NPH10S2403EiC
Power Supplies - Board Mount 209299-NPH10S2403EiC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 209299-NPH10S2403EiC Category: Power Supplies - Board Mount Family: DC DC Converters Series: NPH10S Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 110°C Package: 6-DIP Module Size / Dimension: 1.26" L x 0.98" W x 0.39" H (32.0mm x 24.9mm x 9.9mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 2.94A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 3.4V Power (Watts) - Manufacture Series: 10W Efficiency: 79% Power (Watts) - Max: 10W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 209299-NPH10S2403EiC
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: NPH10S
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 110°C
Package: 6-DIP Module
Size / Dimension: 1.26" L x 0.98" W x 0.39" H (32.0mm x 24.9mm x 9.9mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Current - Output (Max): 2.94A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 3.4V
Power (Watts) - Manufacture Series: 10W
Efficiency: 79%
Power (Watts) - Max: 10W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 209299-NPH10S2403EiC
Product Name Power Supplies - Board Mount
Form Factor Board Mount
Operating Temperature -40 to 110 C (-40 to 230 F)
DC Output Current 2.94 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-100-48-ND - DigiKey
Specs
Type 1
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Current 2 amps
View Details
3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details