Murata Power Solutions 12V 5W DC-DC Converter IC NMXS1212UC

Description
DC DC CONVERTER 12V 5W Product overview: NMXS1212UC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NMXS1212UC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 12V 5W Product overview: NMXS1212UC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NMXS1212UC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V 5W DC-DC Converter IC - 132-NMXS1212UC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 5W DC-DC Converter IC
132-NMXS1212UC
12V 5W DC-DC Converter IC 132-NMXS1212UC
DC DC CONVERTER 12V 5W Product overview: NMXS1212UC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NMXS1212UC can be used for catalog matching and distributor lookup.

DC DC CONVERTER 12V 5W Product overview: NMXS1212UC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NMXS1212UC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - NMXS1212UC - 846972-NMXS1212UC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NMXS1212UC
846972-NMXS1212UC
Power Supplies Board Mount DCDC Converters - NMXS1212UC 846972-NMXS1212UC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 846972-NMXS1212UC Series: NMXU (5W) Features: DC DC Converter 1 Output - Input Package: Tube Part Status: Obsolete Family Name: NMXS12 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 846972-NMXS1212UC
Series: NMXU (5W)
Features: DC DC Converter 1 Output - Input
Package: Tube
Part Status: Obsolete
Family Name: NMXS12
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-NMXS1212UC 846972-NMXS1212UC
Product Name 12V 5W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - NMXS1212UC
Package Type Other; Tube Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details
DC-DC Converters - 1226866P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 3.3 volts
View Details
Buck 3A 40V Step-Down DC-DC Converter IC - 739-LM2596SX-ADJ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263
Output Voltage 37 volts
Input Voltage 40 volts
View Details
2 suppliers