Murata Electronics Power Supplies Board Mount DCDC Converters - NMXS1205UC NMXS1205UC

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1231909-NMXS1205UC Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1231909-NMXS1205UC Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - NMXS1205UC - 1231909-NMXS1205UC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NMXS1205UC
1231909-NMXS1205UC
Power Supplies Board Mount DCDC Converters - NMXS1205UC 1231909-NMXS1205UC
Manufacturer: Murata Electronics North America Win Source Part Number: 1231909-NMXS1205UC Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1231909-NMXS1205UC
Manufacturer Homepage: www.murata.com
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now
Isolated DC/DC Converters 12Vin 5Vout 1A 5W DIP un-Reg - 540-NMXS1205UC - Utmel Electronic Limited
Hong Kong, China
Isolated DC/DC Converters 12Vin 5Vout 1A 5W DIP un-Reg
540-NMXS1205UC
Isolated DC/DC Converters 12Vin 5Vout 1A 5W DIP un-Reg 540-NMXS1205UC
Isolated DC/DC Converters 12Vin 5Vout 1A 5W DIP un-Reg

Isolated DC/DC Converters 12Vin 5Vout 1A 5W DIP un-Reg

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1231909-NMXS1205UC 540-NMXS1205UC
Product Name Power Supplies Board Mount DCDC Converters - NMXS1205UC Isolated DC/DC Converters 12Vin 5Vout 1A 5W DIP un-Reg
Package Type DIP; Other; 5-DIP Module
Output Voltage 5 volts
Input Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
28 V Step-Down DC-DC Controller with Optional Synchronous MOSFET Driver - SKY87609 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW, 12L
Output Voltage 0.9000 volts
Input Voltage 4.5 to 28 volts
View Details
Buck 10V 38V 12V Step-Down DC-DC Converter IC - 739-ACT4523YH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details