Murata Electronics 12V 5W DC-DC Converter IC NMXS0512UC

Description
DC DC CONVERTER 12V 5W Product overview: NMXS0512UC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NMXS0512UC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 12V 5W Product overview: NMXS0512UC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NMXS0512UC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V 5W DC-DC Converter IC - 132-NMXS0512UC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 5W DC-DC Converter IC
132-NMXS0512UC
12V 5W DC-DC Converter IC 132-NMXS0512UC
DC DC CONVERTER 12V 5W Product overview: NMXS0512UC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NMXS0512UC can be used for catalog matching and distributor lookup.

DC DC CONVERTER 12V 5W Product overview: NMXS0512UC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NMXS0512UC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - NMXS0512UC - 1231908-NMXS0512UC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NMXS0512UC
1231908-NMXS0512UC
Power Supplies Board Mount DCDC Converters - NMXS0512UC 1231908-NMXS0512UC
Manufacturer: Murata Electronics North America Win Source Part Number: 1231908-NMXS0512UC Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1231908-NMXS0512UC
Manufacturer Homepage: www.murata.com
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now
CONV DC/DC 5W 5VIN 12V DIP UNREG - 540-NMXS0512UC - Utmel Electronic Limited
Hong Kong, China
CONV DC/DC 5W 5VIN 12V DIP UNREG
540-NMXS0512UC
CONV DC/DC 5W 5VIN 12V DIP UNREG 540-NMXS0512UC
CONV DC/DC 5W 5VIN 12V DIP UNREG

CONV DC/DC 5W 5VIN 12V DIP UNREG

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-NMXS0512UC 1231908-NMXS0512UC 540-NMXS0512UC
Product Name 12V 5W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - NMXS0512UC CONV DC/DC 5W 5VIN 12V DIP UNREG
Package Type Other; Tube DIP; Other; 5-DIP Module
Output Voltage 12 volts 12 volts
Input Voltage 5.5 volts 5 volts
Unlock Full Specs
to access all available technical data