Murata Power Solutions Power Supplies - Board Mount DC DC Converters NMXD0515SOC

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Power Solutions Inc. Category: Power Supplies - Board Mount DC DC Converters Series: NMXSO (5W) Package: Tube Product Status: Obsolete Type: Isolated Module Number of Outputs: 2 Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Power Solutions Inc. Category: Power Supplies - Board Mount DC DC Converters Series: NMXSO (5W) Package: Tube Product Status: Obsolete Type: Isolated Module Number of Outputs: 2 Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Power Solutions Inc. Category: Power Supplies - Board Mount DC DC Converters Series: NMXSO (5W) Package: Tube Product Status: Obsolete Type: Isolated Module Number of Outputs: 2 Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Murata Power Solutions Inc.
Category: Power Supplies - Board Mount DC DC Converters
Series: NMXSO (5W)
Package: Tube
Product Status: Obsolete
Type: Isolated Module
Number of Outputs: 2
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Name Power Supplies - Board Mount DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 0.6A Step-Down DC-DC Converter IC - 739-SKY87201-11-370LF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 0.6000 amps
View Details
DC-DC Converters - 1227522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details