Manufacturer: Murata Power Solutions Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082537-NMXD0505SOC
Length: 40.5 mm
Mounting: SMD (SMT)
Height: 10 mm
Power Rating: 6 W
Number of Pins: 5
Isolation Voltage: 1 kV
Number of Outputs: 2
Output Current: 500 mA
Voltage - Output 1: 5 V
Efficiency: 75 %
Output Power: 3 W
Output Voltage: 5 V
Width: 23.5 mm
Categories: OEM Parts(M-N)
Case / Package: DIP
Max Input Voltage: 5.5 V
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Depth: 40.5 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -25 °C
Flammability Rating: UL94 V-0
Max Output Current: 500 mA
Min Input Voltage: 4.5 V
Nominal Input Voltage: 5 V
Current - Output 1: 500 mA
Max Output Power: 5 W
Current - Output 2: 500 mA
Nominal Output Voltage: -5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1082537-NMXD0505SOC |
| Product Name | OEM Parts - OEM Parts (M - N) - NMXD0505SOC |