Murata Power Solutions Power Supplies - Board Mount - DC DC Converters NMV1205SC

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1335270-NMV1205SC Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Size / Dimension: 0.77" L x 0.24" W x 0.39" H (19.5mm x 6.0mm x 10.0mm) Applications: ITE (Commercial) Standard Package: 25 Mounting: Through Hole Power (Watts): 1 W Voltage - Isolation: 3 kV Number of Outputs: 2 Current - Output (Max): 100mA, 100mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 71% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 7-SIP Module, 5 Leads ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 811-1597-5 Base Product Number: NMV12 Product Status: Last Time Buy RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1335270-NMV1205SC Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Size / Dimension: 0.77" L x 0.24" W x 0.39" H (19.5mm x 6.0mm x 10.0mm) Applications: ITE (Commercial) Standard Package: 25 Mounting: Through Hole Power (Watts): 1 W Voltage - Isolation: 3 kV Number of Outputs: 2 Current - Output (Max): 100mA, 100mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 71% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 7-SIP Module, 5 Leads ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 811-1597-5 Base Product Number: NMV12 Product Status: Last Time Buy RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335270-NMV1205SC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335270-NMV1205SC
Power Supplies - Board Mount - DC DC Converters 1335270-NMV1205SC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1335270-NMV1205SC Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Size / Dimension: 0.77" L x 0.24" W x 0.39" H (19.5mm x 6.0mm x 10.0mm) Applications: ITE (Commercial) Standard Package: 25 Mounting: Through Hole Power (Watts): 1 W Voltage - Isolation: 3 kV Number of Outputs: 2 Current - Output (Max): 100mA, 100mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 71% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 7-SIP Module, 5 Leads ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 811-1597-5 Base Product Number: NMV12 Product Status: Last Time Buy RoHS Status: ROHS3 Compliant

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1335270-NMV1205SC
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Size / Dimension: 0.77" L x 0.24" W x 0.39" H (19.5mm x 6.0mm x 10.0mm)
Applications: ITE (Commercial)
Standard Package: 25
Mounting: Through Hole
Power (Watts): 1 W
Voltage - Isolation: 3 kV
Number of Outputs: 2
Current - Output (Max): 100mA, 100mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 71%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 7-SIP Module, 5 Leads
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 811-1597-5
Base Product Number: NMV12
Product Status: Last Time Buy
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1335270-NMV1205SC
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; 7-SIP Module, 5 Leads
Unlock Full Specs
to access all available technical data

Similar Products

LM3205 650mA Miniature, Adjustable, Step-Down DC-DC Converter for RF Power Amplifiers - LM3205TL/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA,WSON
Features Adjustable Output
Output Voltage 0.8000 to 3.6 volts
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details