Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1335269-NMV1205DC
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Size / Dimension: 0.77" L x 0.39" W x 0.27" H (19.6mm x 9.9mm x 6.9mm)
Applications: ITE (Commercial)
Standard Package: 25
Mounting: Through Hole
Power (Watts): 1 W
Voltage - Isolation: 3 kV
Number of Outputs: 2
Current - Output (Max): 100mA, 100mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 71%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 14-DIP Module, 6 Leads
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Base Product Number: NMV12
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1335269-NMV1205DC |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; 14-DIP Module, 6 Leads |