Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 847770-NMV0515DC
Series: NMV (1W)
Features: DC DC Converter 2 Output - Input
Package: Tube
Family Name: NMV05
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 811-3396-5, NMV0515DC-ND
Isolated DC/DC Converters 1W +/-15Vout +/-33mA 5Vin 3kVDC Iso DIP
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 847770-NMV0515DC | 540-NMV0515DC |
| Product Name | Power Supplies Board Mount DCDC Converters - NMV0515DC | Isolated DC/DC Converters 1W +/-15Vout +/-33mA 5Vin 3kVDC Iso DIP |
| Package Type | Other; Tube | DIP; Other; 14-DIP Module, 6 Leads |
| Output Voltage | 15 volts | |
| Input Voltage | 5 volts |