Win Source Part Number: 1082536-NMV0509SC
Category: Power Supplies - Board Mount>DC DC Converters
Series: NMV (1W)
Type: Isolated Module
Package: Tube
Applications: ITE (Commercial)
Standard Package: 25
Power (Watts): 1 W
Voltage - Isolation: 3 kV
Number of Outputs: 2
Current - Output (Max): 55mA, 55mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 9V
Voltage - Output 2: -9V
Efficiency: 76%
Mounting Type: Through Hole
Package / Case: 7-SIP Module, 5 Leads
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.77" L x 0.24" W x 0.39" H (19.5mm x 6.0mm x 10.0mm)
Alternative Parts (Cross-Reference): NKA0509SC; NMA0509SC; NMJ0509SC; RY-0512D; RY-0515D; RY-0505D;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Other Names: 811-1590-5
Base Product Number: NMV05
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1082536-NMV0509SC |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tube |