C&D Technologies, Inc. / Dynasty Division Power Supplies Board Mount DCDC Converters - NMV0505SA NMV0505SA

Description
Manufacturer: C&D Technologies Win Source Part Number: 1231891-NMV0505SA Manufacturer Homepage: www.cdpowerelectroni cs.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: C&D Technologies Win Source Part Number: 1231891-NMV0505SA Manufacturer Homepage: www.cdpowerelectroni cs.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - NMV0505SA - 1231891-NMV0505SA - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NMV0505SA
1231891-NMV0505SA
Power Supplies Board Mount DCDC Converters - NMV0505SA 1231891-NMV0505SA
Manufacturer: C&D Technologies Win Source Part Number: 1231891-NMV0505SA Manufacturer Homepage: www.cdpowerelectroni cs.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: C&D Technologies
Win Source Part Number: 1231891-NMV0505SA
Manufacturer Homepage: www.cdpowerelectronics.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now
Dual Isolated 1W DC-DC Converter IC - 922-NMV0505SA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Isolated 1W DC-DC Converter IC
922-NMV0505SA
Dual Isolated 1W DC-DC Converter IC 922-NMV0505SA
3kVDC Isolated 1W Single & Dual Output DC-DC Converters Product overview: NMV0505SA from C&D Technologies (Murata Power Solutions) is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Isolated, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Isolated, 1W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NMV0505SA can be used for catalog matching and distributor lookup.

3kVDC Isolated 1W Single & Dual Output DC-DC Converters Product overview: NMV0505SA from C&D Technologies (Murata Power Solutions) is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Isolated, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Isolated, 1W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NMV0505SA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1231891-NMV0505SA 922-NMV0505SA
Product Name Power Supplies Board Mount DCDC Converters - NMV0505SA Dual Isolated 1W DC-DC Converter IC
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1228148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3.3 volts
Input Voltage 5.5 volts
View Details
600mA 2MHz SOT-23 DC-DC Converter IC - 739-LM3674MFX-ADJ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOT-23-5
Output Voltage 3.3 volts
Input Voltage 5.5 volts
View Details
2 suppliers