Murata Power Solutions Dc-Dc Converter, 5V, 0.5A; Power Supply Approvals Murata Power Solutions NMUSB2022PMC-R13

Description
DC-DC CONVERTER, 5V, 0.5A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2.5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Width:13.87mm RoHS Compliant: Yes
Description
DC-DC CONVERTER, 5V, 0.5A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2.5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Width:13.87mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The NMUSB2022PMC is a surface mount DC-DC converter designed to provide isolated dual port USB data isolation from a single upstream port. It supports both low speed (1.5Mbps) and full speed (12Mbps) USB communication with automatic switching, delivering up to 500mA from each downstream port. The device operates within an input voltage range of 4.5V to 5.5V and is capable of functioning in an industrial temperature range of -40°C to +85°C. This converter features a high isolation voltage of 4kVAC, making it suitable for applications requiring robust electrical isolation, such as in industrial and medical environments. It includes short circuit and overload protection for the USB ports, ensuring reliable operation. The NMUSB2022PMC is pending recognition for safety standards including UL60950 and ANSI/AAMI ES60601-1, which adds to its suitability for medical applications. Engineers should consider this product for projects that require reliable USB data isolation with a compact form factor and robust performance in harsh conditions.

Datasheet Summary
Powered by GS/AI

The NMUSB2022PMC is a surface mount DC-DC converter designed to provide isolated dual port USB data isolation from a single upstream port. It supports both low speed (1.5Mbps) and full speed (12Mbps) USB communication with automatic switching, delivering up to 500mA from each downstream port. The device operates within an input voltage range of 4.5V to 5.5V and is capable of functioning in an industrial temperature range of -40°C to +85°C. This converter features a high isolation voltage of 4kVAC, making it suitable for applications requiring robust electrical isolation, such as in industrial and medical environments. It includes short circuit and overload protection for the USB ports, ensuring reliable operation. The NMUSB2022PMC is pending recognition for safety standards including UL60950 and ANSI/AAMI ES60601-1, which adds to its suitability for medical applications. Engineers should consider this product for projects that require reliable USB data isolation with a compact form factor and robust performance in harsh conditions.

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 5V, 0.5A; Power Supply Approvals Murata Power Solutions - 50AC1142 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.5A; Power Supply Approvals Murata Power Solutions
50AC1142
Dc-Dc Converter, 5V, 0.5A; Power Supply Approvals Murata Power Solutions 50AC1142
DC-DC CONVERTER, 5V, 0.5A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2.5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Width:13.87mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.5A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2.5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Width:13.87mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 50AC1142
Product Name Dc-Dc Converter, 5V, 0.5A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS-12-MC2 Enclosed Power Supply - PS-12-MC2 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details