Murata Power Solutions -24V -48V -72V DC-DC Converter IC NMT1272SC

Description
DC DC CNVRTR -24V -48V -72V 3W Product overview: NMT1272SC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -24V, -48V, -72V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -24V, -48V, -72V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NMT1272SC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CNVRTR -24V -48V -72V 3W Product overview: NMT1272SC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -24V, -48V, -72V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -24V, -48V, -72V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NMT1272SC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
-24V -48V -72V DC-DC Converter IC - 132-NMT1272SC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-24V -48V -72V DC-DC Converter IC
132-NMT1272SC
-24V -48V -72V DC-DC Converter IC 132-NMT1272SC
DC DC CNVRTR -24V -48V -72V 3W Product overview: NMT1272SC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -24V, -48V, -72V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -24V, -48V, -72V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NMT1272SC can be used for catalog matching and distributor lookup.

DC DC CNVRTR -24V -48V -72V 3W Product overview: NMT1272SC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -24V, -48V, -72V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -24V, -48V, -72V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NMT1272SC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - NMT1272SC - 1231887-NMT1272SC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NMT1272SC
1231887-NMT1272SC
Power Supplies Board Mount DCDC Converters - NMT1272SC 1231887-NMT1272SC
Manufacturer: Murata Electronics North America Win Source Part Number: 1231887-NMT1272SC Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1231887-NMT1272SC
Manufacturer Homepage: www.murata.com
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-NMT1272SC 1231887-NMT1272SC
Product Name -24V -48V -72V DC-DC Converter IC Power Supplies Board Mount DCDC Converters - NMT1272SC
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP DC-DC Converter IC - 715-ADP3159JRU-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 14 volts
Operating Temperature 0.0 C (32 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
5 V, 1.5 A PWM Step-Down DC/DC Converter - ACT8311 - Qorvo
Specs
Package Type Other; TDFN, 8-pin
Input Voltage 2.7 to 5 volts
IOUT 1.5 amps
View Details
DCR010505 Miniature, 1W Isolated Regulated DC/DC Converters - DCR010505U/1K - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 4.9 to 5.1 volts
View Details
3 suppliers