Alternative Parts (Cross-Reference): Cross
Manufacturer: Murata Power Solutions Inc.
Category: Power Supplies - Board Mount DC DC Converters
Series: NMS (2W)
Type: Isolated Module
Applications: ITE (Commercial)
Operating Temperature: 0°C ~ 70°C
Mounting Type: Through Hole
Package / Case: 24-DIP Module (600 mil, 14 Leads)
Package: Tube
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Name | Power Supplies - Board Mount DC DC Converters |
| Package Type | DIP; Other; Tube |