Murata Electronics Power Supplies Board Mount DCDC Converters - NMS0512C NMS0512C

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1231884-NMS0512C Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1231884-NMS0512C Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - NMS0512C - 1231884-NMS0512C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NMS0512C
1231884-NMS0512C
Power Supplies Board Mount DCDC Converters - NMS0512C 1231884-NMS0512C
Manufacturer: Murata Electronics North America Win Source Part Number: 1231884-NMS0512C Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1231884-NMS0512C
Manufacturer Homepage: www.murata.com
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now
CONV DC/DC 2W 5VIN 12V DIP 6KV - 540-NMS0512C - Utmel Electronic Limited
Hong Kong, China
CONV DC/DC 2W 5VIN 12V DIP 6KV
540-NMS0512C
CONV DC/DC 2W 5VIN 12V DIP 6KV 540-NMS0512C
CONV DC/DC 2W 5VIN 12V DIP 6KV

CONV DC/DC 2W 5VIN 12V DIP 6KV

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1231884-NMS0512C 540-NMS0512C
Product Name Power Supplies Board Mount DCDC Converters - NMS0512C CONV DC/DC 2W 5VIN 12V DIP 6KV
Package Type DIP; Other; 24-DIP Module (600 mil, 14 Leads)
Output Voltage 12 volts
Input Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1238405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 12 volts
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
Automotive Buck Boost 42V Step-Down DC-DC Converter IC - 715-LM5175QPWPRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 42 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers