C&D Technologies, Inc. / Dynasty Division Power Supplies Board Mount DCDC Converters - NML0505S NML0505S

Description
Manufacturer: C&D Technologies Win Source Part Number: 1231873-NML0505S Manufacturer Homepage: www.cdpowerelectroni cs.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: C&D Technologies Win Source Part Number: 1231873-NML0505S Manufacturer Homepage: www.cdpowerelectroni cs.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - NML0505S - 1231873-NML0505S - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NML0505S
1231873-NML0505S
Power Supplies Board Mount DCDC Converters - NML0505S 1231873-NML0505S
Manufacturer: C&D Technologies Win Source Part Number: 1231873-NML0505S Manufacturer Homepage: www.cdpowerelectroni cs.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: C&D Technologies
Win Source Part Number: 1231873-NML0505S
Manufacturer Homepage: www.cdpowerelectronics.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now
Isolated 2W DC-DC Converter IC - 922-NML0505S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 2W DC-DC Converter IC
922-NML0505S
Isolated 2W DC-DC Converter IC 922-NML0505S
Isolated 2W Single Output DC-DC Converters Product overview: NML0505S from C&D Technologies (Murata Power Solutions) is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 2W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NML0505S can be used for catalog matching and distributor lookup.

Isolated 2W Single Output DC-DC Converters Product overview: NML0505S from C&D Technologies (Murata Power Solutions) is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 2W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NML0505S can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1231873-NML0505S 922-NML0505S
Product Name Power Supplies Board Mount DCDC Converters - NML0505S Isolated 2W DC-DC Converter IC
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies Board Mount DCDC Converters - PT6302N - 930988-PT6302N - Win Source Electronics
Specs
Package Type Other; 12-SIP Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details