Murata Power Solutions Power Supplies - Board Mount - DC DC Converters NMK2412SC

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1335283-NMK2412SC Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Size / Dimension: 0.77" L x 0.30" W x 0.40" H (19.7mm x 7.7mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 25 Mounting: Through Hole Power (Watts): 2 W Voltage - Isolation: 3 kV Number of Outputs: 2 Current - Output (Max): 83mA, 83mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 89% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 7-SIP Module, 5 Leads ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 811-2339-5 Base Product Number: NMK24 Product Status: Last Time Buy RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1335283-NMK2412SC Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Size / Dimension: 0.77" L x 0.30" W x 0.40" H (19.7mm x 7.7mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 25 Mounting: Through Hole Power (Watts): 2 W Voltage - Isolation: 3 kV Number of Outputs: 2 Current - Output (Max): 83mA, 83mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 89% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 7-SIP Module, 5 Leads ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 811-2339-5 Base Product Number: NMK24 Product Status: Last Time Buy RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335283-NMK2412SC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335283-NMK2412SC
Power Supplies - Board Mount - DC DC Converters 1335283-NMK2412SC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1335283-NMK2412SC Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Size / Dimension: 0.77" L x 0.30" W x 0.40" H (19.7mm x 7.7mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 25 Mounting: Through Hole Power (Watts): 2 W Voltage - Isolation: 3 kV Number of Outputs: 2 Current - Output (Max): 83mA, 83mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 89% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 7-SIP Module, 5 Leads ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 811-2339-5 Base Product Number: NMK24 Product Status: Last Time Buy RoHS Status: ROHS3 Compliant

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1335283-NMK2412SC
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Size / Dimension: 0.77" L x 0.30" W x 0.40" H (19.7mm x 7.7mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 25
Mounting: Through Hole
Power (Watts): 2 W
Voltage - Isolation: 3 kV
Number of Outputs: 2
Current - Output (Max): 83mA, 83mA
Voltage - Input (Min): 21.6V
Voltage - Input (Max): 26.4V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 89%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 7-SIP Module, 5 Leads
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 811-2339-5
Base Product Number: NMK24
Product Status: Last Time Buy
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1335283-NMK2412SC
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; 7-SIP Module, 5 Leads
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 8
Input Voltage 9 volts
View Details
Buck 100V 1MHz HTSSOP Step-Down DC-DC Converter IC - 715-LM5116MHX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; HTSSOP
Output Voltage 80 volts
IOUT 3.5 amps
View Details
2 suppliers