Murata Power Solutions Power Supplies Board Mount DCDC Converters - NMK2405SC NMK2405SC

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 847865-NMK2405SC Series: NMK (2W) Features: DC DC Converter 2 Output - Input Package: Tube Family Name: NMK24 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 847865-NMK2405SC Series: NMK (2W) Features: DC DC Converter 2 Output - Input Package: Tube Family Name: NMK24 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - NMK2405SC - 847865-NMK2405SC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NMK2405SC
847865-NMK2405SC
Power Supplies Board Mount DCDC Converters - NMK2405SC 847865-NMK2405SC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 847865-NMK2405SC Series: NMK (2W) Features: DC DC Converter 2 Output - Input Package: Tube Family Name: NMK24 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 847865-NMK2405SC
Series: NMK (2W)
Features: DC DC Converter 2 Output - Input
Package: Tube
Family Name: NMK24
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 847865-NMK2405SC
Product Name Power Supplies Board Mount DCDC Converters - NMK2405SC
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1238401 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 12 volts
View Details
DC-DC Converter IC - 715-ML4875CS-3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
Buck 36V 2.5A Step-Down DC-DC Converter IC - 739-LMR23625CDDAR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 36 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers