Murata Power Solutions Power Supplies - Board Mount - DC DC Converters NMH2415DC

Description
Win Source Part Number: 1031779-NMH2415DC Category: Power Supplies - Board Mount>DC DC Converters Series: NMH (2W) Type: Isolated Module Package: Tube Applications: ITE (Commercial) Standard Package: 25 Power (Watts): 2 W Voltage - Isolation: 1 kV Number of Outputs: 2 Current - Output (Max): 67mA, 67mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 86% Mounting Type: Through Hole Package / Case: 14-DIP Module, 6 Leads Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.77" L x 0.39" W x 0.30" H (19.6mm x 9.9mm x 7.6mm) Alternative Parts (Cross-Reference): NMH2412DC; NMH1215DC; NMH1212DC; CC1R5-2412DF-E; CC1R5-0512DF-E; CC1R5-1212DF-E; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Other Names: 811-1526-5 Base Product Number: NMH24
Request a Quote Datasheet
Description
Win Source Part Number: 1031779-NMH2415DC Category: Power Supplies - Board Mount>DC DC Converters Series: NMH (2W) Type: Isolated Module Package: Tube Applications: ITE (Commercial) Standard Package: 25 Power (Watts): 2 W Voltage - Isolation: 1 kV Number of Outputs: 2 Current - Output (Max): 67mA, 67mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 86% Mounting Type: Through Hole Package / Case: 14-DIP Module, 6 Leads Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.77" L x 0.39" W x 0.30" H (19.6mm x 9.9mm x 7.6mm) Alternative Parts (Cross-Reference): NMH2412DC; NMH1215DC; NMH1212DC; CC1R5-2412DF-E; CC1R5-0512DF-E; CC1R5-1212DF-E; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Other Names: 811-1526-5 Base Product Number: NMH24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1031779-NMH2415DC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1031779-NMH2415DC
Power Supplies - Board Mount - DC DC Converters 1031779-NMH2415DC
Win Source Part Number: 1031779-NMH2415DC Category: Power Supplies - Board Mount>DC DC Converters Series: NMH (2W) Type: Isolated Module Package: Tube Applications: ITE (Commercial) Standard Package: 25 Power (Watts): 2 W Voltage - Isolation: 1 kV Number of Outputs: 2 Current - Output (Max): 67mA, 67mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 86% Mounting Type: Through Hole Package / Case: 14-DIP Module, 6 Leads Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.77" L x 0.39" W x 0.30" H (19.6mm x 9.9mm x 7.6mm) Alternative Parts (Cross-Reference): NMH2412DC; NMH1215DC; NMH1212DC; CC1R5-2412DF-E; CC1R5-0512DF-E; CC1R5-1212DF-E; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Other Names: 811-1526-5 Base Product Number: NMH24

Win Source Part Number: 1031779-NMH2415DC
Category: Power Supplies - Board Mount>DC DC Converters
Series: NMH (2W)
Type: Isolated Module
Package: Tube
Applications: ITE (Commercial)
Standard Package: 25
Power (Watts): 2 W
Voltage - Isolation: 1 kV
Number of Outputs: 2
Current - Output (Max): 67mA, 67mA
Voltage - Input (Min): 21.6V
Voltage - Input (Max): 26.4V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 86%
Mounting Type: Through Hole
Package / Case: 14-DIP Module, 6 Leads
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.77" L x 0.39" W x 0.30" H (19.6mm x 9.9mm x 7.6mm)
Alternative Parts (Cross-Reference): NMH2412DC; NMH1215DC; NMH1212DC; CC1R5-2412DF-E; CC1R5-0512DF-E; CC1R5-1212DF-E;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Other Names: 811-1526-5
Base Product Number: NMH24

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1031779-NMH2415DC
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DCV011512D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV011512DP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 11.4 to 12.6 volts
View Details
4 suppliers
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 2.5V 3A Step-Down DC-DC Converter IC - 739-AAT1154IAS-2.5-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 3 amps
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 volts
Input Voltage 36 volts
View Details