Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 887482-NMH2412DC
Series: NMH (2W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 2 Output 12V -12V - 83mA, 83mA 21.6V - 26.4V Input
Package: Tube
Package: 14-DIP Module, 6 Leads
Mounting: Through Hole
Family Name: NMH24
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 887482-NMH2412DC |
| Product Name | Power Supplies Board Mount DCDC Converters - NMH2412DC |
| Package Type | DIP; Other; 14-DIP Module, 6 Leads |