Murata Power Solutions Power Supplies - Board Mount - DC DC Converters NMH2409DC

Description
Win Source Part Number: 1082530-NMH2409DC Category: Power Supplies - Board Mount>DC DC Converters Series: NMH (2W) Type: Isolated Module Package: Tube Applications: ITE (Commercial) Standard Package: 25 Power (Watts): 2 W Voltage - Isolation: 1 kV Number of Outputs: 2 Current - Output (Max): 111mA, 111mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 9V Voltage - Output 2: -9V Efficiency: 85% Mounting Type: Through Hole Package / Case: 14-DIP Module, 6 Leads Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.77" L x 0.39" W x 0.30" H (19.6mm x 9.9mm x 7.6mm) Alternative Parts (Cross-Reference): NMH2412DC; NMH2415DC; NMH2405DC; CC1R5-2412DF-E; CC6-2412DF-E; CC3-2412DF-E; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Other Names: NMH2409DC-ND,811-377 7 Base Product Number: NMH24 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1082530-NMH2409DC Category: Power Supplies - Board Mount>DC DC Converters Series: NMH (2W) Type: Isolated Module Package: Tube Applications: ITE (Commercial) Standard Package: 25 Power (Watts): 2 W Voltage - Isolation: 1 kV Number of Outputs: 2 Current - Output (Max): 111mA, 111mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 9V Voltage - Output 2: -9V Efficiency: 85% Mounting Type: Through Hole Package / Case: 14-DIP Module, 6 Leads Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.77" L x 0.39" W x 0.30" H (19.6mm x 9.9mm x 7.6mm) Alternative Parts (Cross-Reference): NMH2412DC; NMH2415DC; NMH2405DC; CC1R5-2412DF-E; CC6-2412DF-E; CC3-2412DF-E; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Other Names: NMH2409DC-ND,811-377 7 Base Product Number: NMH24 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1082530-NMH2409DC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1082530-NMH2409DC
Power Supplies - Board Mount - DC DC Converters 1082530-NMH2409DC
Win Source Part Number: 1082530-NMH2409DC Category: Power Supplies - Board Mount>DC DC Converters Series: NMH (2W) Type: Isolated Module Package: Tube Applications: ITE (Commercial) Standard Package: 25 Power (Watts): 2 W Voltage - Isolation: 1 kV Number of Outputs: 2 Current - Output (Max): 111mA, 111mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 9V Voltage - Output 2: -9V Efficiency: 85% Mounting Type: Through Hole Package / Case: 14-DIP Module, 6 Leads Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.77" L x 0.39" W x 0.30" H (19.6mm x 9.9mm x 7.6mm) Alternative Parts (Cross-Reference): NMH2412DC; NMH2415DC; NMH2405DC; CC1R5-2412DF-E; CC6-2412DF-E; CC3-2412DF-E; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Murata Power Solutions Inc. Other Names: NMH2409DC-ND,811-377 7 Base Product Number: NMH24 Product Status: Obsolete

Win Source Part Number: 1082530-NMH2409DC
Category: Power Supplies - Board Mount>DC DC Converters
Series: NMH (2W)
Type: Isolated Module
Package: Tube
Applications: ITE (Commercial)
Standard Package: 25
Power (Watts): 2 W
Voltage - Isolation: 1 kV
Number of Outputs: 2
Current - Output (Max): 111mA, 111mA
Voltage - Input (Min): 21.6V
Voltage - Input (Max): 26.4V
Voltage - Output 1: 9V
Voltage - Output 2: -9V
Efficiency: 85%
Mounting Type: Through Hole
Package / Case: 14-DIP Module, 6 Leads
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.77" L x 0.39" W x 0.30" H (19.6mm x 9.9mm x 7.6mm)
Alternative Parts (Cross-Reference): NMH2412DC; NMH2415DC; NMH2405DC; CC1R5-2412DF-E; CC6-2412DF-E; CC3-2412DF-E;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Other Names: NMH2409DC-ND,811-3777
Base Product Number: NMH24
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1082530-NMH2409DC
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

LM3253 High Current Step Down DC/DC converter for 2G/3G/4G Power Amplifiers - LM3253TMX/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Adjustable Output,Light Load Mode
Output Voltage 0.4000 to 3.6 volts
View Details
Buck 0.6A Step-Down DC-DC Converter IC - 739-SKY87201-11-370LF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 0.6000 amps
View Details
Specs
Input Voltage 36 volts
IOUT 3.5 amps
Operating Temperature -40 C (-40 F)
View Details