Win Source Part Number: 1230148-NMH1209DC
Category: Power Supplies - Board Mount>DC DC Converters
Series: NMH (2W)
Type: Isolated Module
Package: Tube
Applications: ITE (Commercial)
Standard Package: 25
Power (Watts): 2 W
Voltage - Isolation: 1 kV
Number of Outputs: 2
Current - Output (Max): 111mA, 111mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 9V
Voltage - Output 2: -9V
Efficiency: 83%
Mounting Type: Through Hole
Package / Case: 14-DIP Module, 6 Leads
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.77" L x 0.39" W x 0.30" H (19.6mm x 9.9mm x 7.6mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Other Names: 811-1515-5
Base Product Number: NMH12
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1230148-NMH1209DC |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Tube |