Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DC-DC CONVERTER CHIPS
MURATA POWER SOLUTIONS
NMH1205SC -- DC-DC CONVERTERS
Murata Power Solutions
DC-DC Converters
NMH1205SC
Description
NMH1205SC unregulated DC-DC,+/-5V 2W
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
NMH1205SC unregulated DC-DC,+/-5V 2W
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
5442926
DC-DC Converters
5442926
NMH1205SC unregulated DC-DC,+/-5V 2W
NMH1205SC unregulated DC-DC,+/-5V 2W
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
DC-DC Converter Chips
Product Number
5442926
Product Name
DC-DC Converters
Output Voltage
0.0 to 5 volts
Unlock Full Specs
to access all available technical data
Similar Products
Fuji Electric Corp. of America
DCDC Power Supply Control ICs
Model:FA3687V
Specs
Input Voltage
2 volts
I
OUT
18 amps
Configuration / Function
Boost
View Details
RS Components, Ltd.
DC-DC Converters
1228621
Specs
Output Voltage
5 volts
Input Voltage
18 to 36 volts
I
OUT
0.4000 amps
View Details
Infineon Technologies AG
DC-DC Converters, Digital Multiphase Controllers
XDPE152C4D-0000
Specs
Package Type
Other; PG-VQFN-48
View Details
Qorvo
40 V, 3 A, Active CC, High-Efficiency Step-Down Converter
ACT4533B
Specs
Package Type
Other; SOP-8EP
Input Voltage
10 to 40 volts
I
OUT
3.5 amps
View Details