C&D Technologies, Inc. / Dynasty Division Dual Isolated 2W DC-DC Converter IC NMH1205S

Description
Isolated 2W Dual Output DC-DC Converters Product overview: NMH1205S from C&D Technologies (Murata Power Solutions) is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Isolated, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Isolated, 2W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NMH1205S can be used for catalog matching and distributor lookup.
Request a Quote
Description
Isolated 2W Dual Output DC-DC Converters Product overview: NMH1205S from C&D Technologies (Murata Power Solutions) is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Isolated, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Isolated, 2W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NMH1205S can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual Isolated 2W DC-DC Converter IC - 922-NMH1205S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Isolated 2W DC-DC Converter IC
922-NMH1205S
Dual Isolated 2W DC-DC Converter IC 922-NMH1205S
Isolated 2W Dual Output DC-DC Converters Product overview: NMH1205S from C&D Technologies (Murata Power Solutions) is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Isolated, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Isolated, 2W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NMH1205S can be used for catalog matching and distributor lookup.

Isolated 2W Dual Output DC-DC Converters Product overview: NMH1205S from C&D Technologies (Murata Power Solutions) is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Isolated, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Isolated, 2W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NMH1205S can be used for catalog matching and distributor lookup.

Supplier's Site
Power Supplies Board Mount DCDC Converters - NMH1205S - 1231843-NMH1205S - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NMH1205S
1231843-NMH1205S
Power Supplies Board Mount DCDC Converters - NMH1205S 1231843-NMH1205S
Manufacturer: C&D Technologies Win Source Part Number: 1231843-NMH1205S Manufacturer Homepage: www.cdpowerelectroni cs.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: C&D Technologies
Win Source Part Number: 1231843-NMH1205S
Manufacturer Homepage: www.cdpowerelectronics.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-NMH1205S 1231843-NMH1205S
Product Name Dual Isolated 2W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - NMH1205S
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1226955P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5.5 volts
View Details
Buck 3.3V 3A Step-Down DC-DC Converter IC - 739-AAT1154IAS-3.3-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 3 amps
View Details
CSD87351ZQ5D Synchronous Buck NexFET Power Block - CSD87351ZQ5D - Texas Instruments
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers