Manufacturer: Murata Electronics North America
Win Source Part Number: 1231837-NMH0505DC
Manufacturer Homepage: www.murata.com
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
DC DC CONVERTER +/-5V 2W Product overview: NMH0505DC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NMH0505DC can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1231837-NMH0505DC | 132-NMH0505DC |
| Product Name | Power Supplies Board Mount DCDC Converters - NMH0505DC | -5V 2W DC-DC Converter IC |
| Package Type | Other; Tube |