Murata Power Solutions 15V 2W DC-DC Converter IC NMG1215SC

Description
DC DC CONVERTER 15V 2W Product overview: NMG1215SC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NMG1215SC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 15V 2W Product overview: NMG1215SC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NMG1215SC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V 2W DC-DC Converter IC - 132-NMG1215SC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 2W DC-DC Converter IC
132-NMG1215SC
15V 2W DC-DC Converter IC 132-NMG1215SC
DC DC CONVERTER 15V 2W Product overview: NMG1215SC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NMG1215SC can be used for catalog matching and distributor lookup.

DC DC CONVERTER 15V 2W Product overview: NMG1215SC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NMG1215SC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - NMG1215SC - 1231835-NMG1215SC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NMG1215SC
1231835-NMG1215SC
Power Supplies Board Mount DCDC Converters - NMG1215SC 1231835-NMG1215SC
Manufacturer: Murata Electronics North America Win Source Part Number: 1231835-NMG1215SC Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1231835-NMG1215SC
Manufacturer Homepage: www.murata.com
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-NMG1215SC 1231835-NMG1215SC
Product Name 15V 2W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - NMG1215SC
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
CSD87351Q5D Synchronous Buck NexFET? Power Block - CSD87351Q5D - Texas Instruments
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details