Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1078490-NME4812SC
Length: 11.48 mm
Mounting: SMD (SMT)
Isolation: Isolated
Number of Pins: 4
Isolation Voltage: 1 kV
Number of Outputs: 1
Output Current: 83 mA
Voltage - Output 1: 12 V
Output Power: 1 W
Output Voltage: 12 V
Categories: OEM Parts(M-N)
Case / Package: SIP
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Depth: 6 mm
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Nominal Input Voltage: 48 V
Current - Output 1: 83 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1078490-NME4812SC |
| Product Name | OEM Parts - OEM Parts (M - N) - NME4812SC |