Murata Electronics 9V 1W DC-DC Converter IC NME2409DC

Description
DC DC CONVERTER 9V 1W Product overview: NME2409DC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NME2409DC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 9V 1W Product overview: NME2409DC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NME2409DC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9V 1W DC-DC Converter IC - 132-NME2409DC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9V 1W DC-DC Converter IC
132-NME2409DC
9V 1W DC-DC Converter IC 132-NME2409DC
DC DC CONVERTER 9V 1W Product overview: NME2409DC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NME2409DC can be used for catalog matching and distributor lookup.

DC DC CONVERTER 9V 1W Product overview: NME2409DC from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NME2409DC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - NME2409DC - 1231832-NME2409DC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NME2409DC
1231832-NME2409DC
Power Supplies Board Mount DCDC Converters - NME2409DC 1231832-NME2409DC
Manufacturer: Murata Electronics North America Win Source Part Number: 1231832-NME2409DC Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1231832-NME2409DC
Manufacturer Homepage: www.murata.com
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now
Isolated DC/DC Converters 24V to 9V 111mA DIP - 540-NME2409DC - Utmel Electronic Limited
Hong Kong, China
Isolated DC/DC Converters 24V to 9V 111mA DIP
540-NME2409DC
Isolated DC/DC Converters 24V to 9V 111mA DIP 540-NME2409DC
Isolated DC/DC Converters 24V to 9V 111mA DIP

Isolated DC/DC Converters 24V to 9V 111mA DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-NME2409DC 1231832-NME2409DC 540-NME2409DC
Product Name 9V 1W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - NME2409DC Isolated DC/DC Converters 24V to 9V 111mA DIP
Package Type Other; Tube DIP; Other; 8-DIP Module, 4 Leads
Input Voltage 26.4 volts 24 volts
Operating Temperature 0.0 C (32 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data