Alternative Parts (Cross-Reference): Cross
Manufacturer: Murata Power Solutions Inc.
Category: Power Supplies - Board Mount DC DC Converters
Series: NME (1W)
Package: Tube
Product Status: Last Time Buy
Type: Isolated Module
Number of Outputs: 1
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 15V
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Name | Power Supplies - Board Mount DC DC Converters |
| Package Type | Other; Tube |