C&D Technologies, Inc. / Dynasty Division Isolated 1W DC-DC Converter IC NME1212D

Description
Isolated 1W Single Output DC-DC Converters Product overview: NME1212D from C&D Technologies (Murata Power Solutions) is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NME1212D can be used for catalog matching and distributor lookup.
Request a Quote
Description
Isolated 1W Single Output DC-DC Converters Product overview: NME1212D from C&D Technologies (Murata Power Solutions) is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NME1212D can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolated 1W DC-DC Converter IC - 922-NME1212D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 1W DC-DC Converter IC
922-NME1212D
Isolated 1W DC-DC Converter IC 922-NME1212D
Isolated 1W Single Output DC-DC Converters Product overview: NME1212D from C&D Technologies (Murata Power Solutions) is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NME1212D can be used for catalog matching and distributor lookup.

Isolated 1W Single Output DC-DC Converters Product overview: NME1212D from C&D Technologies (Murata Power Solutions) is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NME1212D can be used for catalog matching and distributor lookup.

Supplier's Site
Power Supplies Board Mount DCDC Converters - NME1212D - 1231828-NME1212D - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NME1212D
1231828-NME1212D
Power Supplies Board Mount DCDC Converters - NME1212D 1231828-NME1212D
Manufacturer: C&D Technologies Win Source Part Number: 1231828-NME1212D Manufacturer Homepage: www.cdpowerelectroni cs.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: C&D Technologies
Win Source Part Number: 1231828-NME1212D
Manufacturer Homepage: www.cdpowerelectronics.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-NME1212D 1231828-NME1212D
Product Name Isolated 1W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - NME1212D
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 18 volts
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 volts
Input Voltage 36 volts
View Details
Buck 2.5A Step-Down DC-DC Converter IC - 739-AAT2114AIVN-0.6-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 1 volts
Input Voltage 5.5 volts
View Details
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details