Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 814169-NME0524DC
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Applications: ITE (Commercial)
Power (Watts): 1W
Voltage - Isolation: 1kV
Number of Outputs: 1
Voltage - Input (Min): 4.5V
Voltage - Output 1: 24V
Efficiency: 80%
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.39" L x 0.45" W x 0.27" H (9.9mm x 11.4mm x 6.9mm)
Maximum Input Voltage: 5.5V
Manufacturer Package: 8-DIP Module, 4 Leads
Current - Output (Maximum): 42mA
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 35
MSL Level: 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 814169-NME0524DC |
| Product Name | Power Supplies Board Mount DCDC Converters - NME0524DC |
| Package Type | DIP; Other; 8-DIP Module, 4 Leads |