Murata Electronics Isolated 1W DC-DC Converter IC NME0505D

Description
Isolated 1W Single Output DC-DC Converters Product overview: NME0505D from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NME0505D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Isolated 1W Single Output DC-DC Converters Product overview: NME0505D from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NME0505D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated 1W DC-DC Converter IC - 922-NME0505D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 1W DC-DC Converter IC
922-NME0505D
Isolated 1W DC-DC Converter IC 922-NME0505D
Isolated 1W Single Output DC-DC Converters Product overview: NME0505D from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NME0505D can be used for catalog matching and distributor lookup.

Isolated 1W Single Output DC-DC Converters Product overview: NME0505D from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NME0505D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - NME0505D - 258533-NME0505D - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NME0505D
258533-NME0505D
Power Supplies Board Mount DCDC Converters - NME0505D 258533-NME0505D
Manufacturer: Murata Electronics North America Win Source Part Number: 258533-NME0505D Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 258533-NME0505D
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-NME0505D 258533-NME0505D
Product Name Isolated 1W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - NME0505D
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1238343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 12 volts
View Details
40 V, 3.0 A CC/CV Step-Down DC/DC Converter with QC 2.0, USB Auto-Detect and USB-PD - ACT4530 - Qorvo
Specs
Package Type Other; SOP-8EP
Input Voltage 6 to 36 volts
IOUT 3 amps
View Details
 - SI8281CC-IS - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Package Type SOIC; Other; SOIC20
View Details
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details