Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 847118-NMD120512SC
Series: NMD (1W)
Features: DC DC Converter 2 Output - Input
Package: Tube
Part Status: Obsolete
Family Name: NMD12
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 847118-NMD120512SC |
| Product Name | Power Supplies Board Mount DCDC Converters - NMD120512SC |
| Package Type | Other; Tube |