C&D Technologies, Inc. / Dynasty Division Power Supplies Board Mount DCDC Converters - NMD050509S NMD050509S

Description
Manufacturer: C&D Technologies Win Source Part Number: 1231821-NMD050509S Manufacturer Homepage: www.cdpowerelectroni cs.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial
Request a Quote
Description
Manufacturer: C&D Technologies Win Source Part Number: 1231821-NMD050509S Manufacturer Homepage: www.cdpowerelectroni cs.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - NMD050509S - 1231821-NMD050509S - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NMD050509S
1231821-NMD050509S
Power Supplies Board Mount DCDC Converters - NMD050509S 1231821-NMD050509S
Manufacturer: C&D Technologies Win Source Part Number: 1231821-NMD050509S Manufacturer Homepage: www.cdpowerelectroni cs.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial

Manufacturer: C&D Technologies
Win Source Part Number: 1231821-NMD050509S
Manufacturer Homepage: www.cdpowerelectronics.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1231821-NMD050509S
Product Name Power Supplies Board Mount DCDC Converters - NMD050509S
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 18 volts
View Details
5 V, 1.2 A PWM Step-Down DC/DC Converter - ACT8310 - Qorvo
Specs
Package Type Other; TDFN, 8-pin
Input Voltage 2.7 to 5 volts
IOUT 1.2 amps
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 5.5 volts
View Details
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details