Murata Electronics OEM Parts - OEM Parts (M - N) - NMA4809DC NMA4809DC

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082502-NMA4809DC Length: 9.8 mm Mounting: SMD (SMT) Height: 6.8 mm Isolation Voltage: 1 kV Number of Outputs: 2 Voltage - Output 1: 9 V Voltage - Output 2: 9 V Output Power: 500 mW Width: 19.5 mm Categories: OEM Parts(M-N) Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Nominal Input Voltage: 48 V Current - Output 1: 55 mA Current - Output 2: 55 mA
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082502-NMA4809DC Length: 9.8 mm Mounting: SMD (SMT) Height: 6.8 mm Isolation Voltage: 1 kV Number of Outputs: 2 Voltage - Output 1: 9 V Voltage - Output 2: 9 V Output Power: 500 mW Width: 19.5 mm Categories: OEM Parts(M-N) Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Nominal Input Voltage: 48 V Current - Output 1: 55 mA Current - Output 2: 55 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - NMA4809DC - 1082502-NMA4809DC - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - NMA4809DC
1082502-NMA4809DC
OEM Parts - OEM Parts (M - N) - NMA4809DC 1082502-NMA4809DC
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082502-NMA4809DC Length: 9.8 mm Mounting: SMD (SMT) Height: 6.8 mm Isolation Voltage: 1 kV Number of Outputs: 2 Voltage - Output 1: 9 V Voltage - Output 2: 9 V Output Power: 500 mW Width: 19.5 mm Categories: OEM Parts(M-N) Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Nominal Input Voltage: 48 V Current - Output 1: 55 mA Current - Output 2: 55 mA

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082502-NMA4809DC
Length: 9.8 mm
Mounting: SMD (SMT)
Height: 6.8 mm
Isolation Voltage: 1 kV
Number of Outputs: 2
Voltage - Output 1: 9 V
Voltage - Output 2: 9 V
Output Power: 500 mW
Width: 19.5 mm
Categories: OEM Parts(M-N)
Case / Package: DIP
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Nominal Input Voltage: 48 V
Current - Output 1: 55 mA
Current - Output 2: 55 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1082502-NMA4809DC
Product Name OEM Parts - OEM Parts (M - N) - NMA4809DC
Unlock Full Specs
to access all available technical data