Murata Power Solutions Power Supplies Board Mount DCDC Converters - NMA2405DC NMA2405DC

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 887477-NMA2405DC Series: NMA (1W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 2 Output 5V -5V - 100mA, 100mA 21.6V - 26.4V Input Package: Tube Package: 14-DIP Module, 6 Leads Mounting: Through Hole Part Status: Obsolete Family Name: NMA24 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 887477-NMA2405DC Series: NMA (1W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 2 Output 5V -5V - 100mA, 100mA 21.6V - 26.4V Input Package: Tube Package: 14-DIP Module, 6 Leads Mounting: Through Hole Part Status: Obsolete Family Name: NMA24 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - NMA2405DC - 887477-NMA2405DC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NMA2405DC
887477-NMA2405DC
Power Supplies Board Mount DCDC Converters - NMA2405DC 887477-NMA2405DC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 887477-NMA2405DC Series: NMA (1W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 2 Output 5V -5V - 100mA, 100mA 21.6V - 26.4V Input Package: Tube Package: 14-DIP Module, 6 Leads Mounting: Through Hole Part Status: Obsolete Family Name: NMA24 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 887477-NMA2405DC
Series: NMA (1W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 2 Output 5V -5V - 100mA, 100mA 21.6V - 26.4V Input
Package: Tube
Package: 14-DIP Module, 6 Leads
Mounting: Through Hole
Part Status: Obsolete
Family Name: NMA24
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 887477-NMA2405DC
Product Name Power Supplies Board Mount DCDC Converters - NMA2405DC
Package Type DIP; Other; 14-DIP Module, 6 Leads
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1240979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 7
Input Voltage 26.4 volts
View Details
Buck 10V 36V 12V Step-Down DC-DC Converter IC - 739-ACT4523AYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 36 volts
View Details