C&D Technologies, Inc. / Dynasty Division Dual Isolated 1W DC-DC Converter IC NMA0515S

Description
Isolated 1W Dual Output DC-DC Converters Product overview: NMA0515S from C&D Technologies (Murata Power Solutions) is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Isolated, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Isolated, 1W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NMA0515S can be used for catalog matching and distributor lookup.
Request a Quote
Description
Isolated 1W Dual Output DC-DC Converters Product overview: NMA0515S from C&D Technologies (Murata Power Solutions) is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Isolated, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Isolated, 1W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NMA0515S can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual Isolated 1W DC-DC Converter IC - 922-NMA0515S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Isolated 1W DC-DC Converter IC
922-NMA0515S
Dual Isolated 1W DC-DC Converter IC 922-NMA0515S
Isolated 1W Dual Output DC-DC Converters Product overview: NMA0515S from C&D Technologies (Murata Power Solutions) is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Isolated, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Isolated, 1W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NMA0515S can be used for catalog matching and distributor lookup.

Isolated 1W Dual Output DC-DC Converters Product overview: NMA0515S from C&D Technologies (Murata Power Solutions) is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Isolated, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Isolated, 1W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-NMA0515S can be used for catalog matching and distributor lookup.

Supplier's Site
Power Supplies Board Mount DCDC Converters - NMA0515S - 1231797-NMA0515S - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NMA0515S
1231797-NMA0515S
Power Supplies Board Mount DCDC Converters - NMA0515S 1231797-NMA0515S
Manufacturer: C&D Technologies Win Source Part Number: 1231797-NMA0515S Manufacturer Homepage: www.cdpowerelectroni cs.com RoHS State: Request Verification Alternative Parts (Cross-Reference): DCH010515DN7; AM1DS-0515DH52Z; AM1DS-0515DZ; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: C&D Technologies
Win Source Part Number: 1231797-NMA0515S
Manufacturer Homepage: www.cdpowerelectronics.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): DCH010515DN7; AM1DS-0515DH52Z; AM1DS-0515DZ;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-NMA0515S 1231797-NMA0515S
Product Name Dual Isolated 1W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - NMA0515S
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Encapsulated
Input Voltage 36 volts
View Details
Buck 600MA Step-Down DC-DC Converter IC - 739-AAT2713IVN-AA-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 5.5 volts
View Details
Buck 75V 1.5A HTSSOP Step-Down DC-DC Converter IC - 739-LM5575MHX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; HTSSOP
Output Voltage 70 volts
Input Voltage 75 volts
View Details
2 suppliers