Murata Power Solutions Power Supplies - Board Mount NMA0505SC

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 045288-NMA0505SC Category: Power Supplies - Board Mount Family: DC DC Converters Series: NMA Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 7-SIP Module (5 Leads) Size / Dimension: 0.77" L x 0.24" W x 0.39" H (19.6mm x 6.1mm x 9.9mm) Applications: ITE (Commercial) Standard Package: 25 Catalog: NMA Series Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Current - Output (Max): 100mA 100mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Voltage - Output 2: -5V Power (Watts) - Manufacture Series: 1W Efficiency: 69% Power (Watts) - Max: 1W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 045288-NMA0505SC Category: Power Supplies - Board Mount Family: DC DC Converters Series: NMA Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 7-SIP Module (5 Leads) Size / Dimension: 0.77" L x 0.24" W x 0.39" H (19.6mm x 6.1mm x 9.9mm) Applications: ITE (Commercial) Standard Package: 25 Catalog: NMA Series Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Current - Output (Max): 100mA 100mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Voltage - Output 2: -5V Power (Watts) - Manufacture Series: 1W Efficiency: 69% Power (Watts) - Max: 1W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
045288-NMA0505SC
Power Supplies - Board Mount 045288-NMA0505SC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 045288-NMA0505SC Category: Power Supplies - Board Mount Family: DC DC Converters Series: NMA Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 7-SIP Module (5 Leads) Size / Dimension: 0.77" L x 0.24" W x 0.39" H (19.6mm x 6.1mm x 9.9mm) Applications: ITE (Commercial) Standard Package: 25 Catalog: NMA Series Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Current - Output (Max): 100mA 100mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Voltage - Output 2: -5V Power (Watts) - Manufacture Series: 1W Efficiency: 69% Power (Watts) - Max: 1W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 045288-NMA0505SC
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: NMA
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 7-SIP Module (5 Leads)
Size / Dimension: 0.77" L x 0.24" W x 0.39" H (19.6mm x 6.1mm x 9.9mm)
Applications: ITE (Commercial)
Standard Package: 25
Catalog: NMA Series
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 2
Current - Output (Max): 100mA 100mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Power (Watts) - Manufacture Series: 1W
Efficiency: 69%
Power (Watts) - Max: 1W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now
DC DC Converters - 811-1448-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1448-5-ND
DC DC Converters 811-1448-5-ND
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 5V, -5V; Power Supply Approvals Murata Power Solutions - 61K3058 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 5V, -5V; Power Supply Approvals Murata Power Solutions
61K3058
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 5V, -5V; Power Supply Approvals Murata Power Solutions 61K3058
DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

Supplier's Site
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 5.5 V, 4.5 V, 2 Rohs Compliant Murata Power Solutions - 97K6537 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 5.5 V, 4.5 V, 2 Rohs Compliant Murata Power Solutions
97K6537
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 5.5 V, 4.5 V, 2 Rohs Compliant Murata Power Solutions 97K6537
Isolated Board Mount DC/DC Converter, SIP, Through Hole, Fixed, 5.5 V, 4.5 V, 2 RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Through Hole, Fixed, 5.5 V, 4.5 V, 2 RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply/Voltage Converter PC Board Mount - 16440962 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
16440962
Power Supply/Voltage Converter PC Board Mount 16440962
ISOLATED DC/DC CONVERTER, INPUT VOLTAGE MIN: 4.5 V INPUT VOLTAGE MAX: 5.5 V, OUTPUT VOLTAGE CHANNELS: 5 V/ 500 MA, 1 KV, SIP-7, THROUGH HOLE, 2 OUTPUT. FREE 2 YEAR RADWELL WARRANTY

ISOLATED DC/DC CONVERTER, INPUT VOLTAGE MIN: 4.5 V INPUT VOLTAGE MAX: 5.5 V, OUTPUT VOLTAGE CHANNELS: 5 V/ 500 MA, 1 KV, SIP-7, THROUGH HOLE, 2 OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 045288-NMA0505SC 811-1448-5-ND 61K3058 97K6537 16440962
Product Name Power Supplies - Board Mount DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 5V, -5V; Power Supply Approvals Murata Power Solutions Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 5.5 V, 4.5 V, 2 Rohs Compliant Murata Power Solutions Power Supply/Voltage Converter PC Board Mount
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.1000 amps 0.1000 amps 0.1000 amps
DC Output Power 1 watts 1 watts
Number of Outputs 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
DINRail mount DC-DC converters - DPX20-48WS05 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 85 to 95 C (185 to 203 F)
DC Output Voltage 5.0 volts
View Details